Texas Instruments Integrated Circuits (ICs) - Linear - Comparators TLV3801DSGR

Description
Win Source Part Number: 1352681-TLV3801DSGR Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Complementary Current - Quiescent (Max): 26.6mA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 2.7V ~ 4.2V Voltage - Input Offset (Max): 5mV @ 3.3V Current - Input Bias (Max): 1µA @ 3.3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 0.225ns (Typ) Hysteresis: 2mV
Request a Quote Datasheet
Description
Win Source Part Number: 1352681-TLV3801DSGR Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Complementary Current - Quiescent (Max): 26.6mA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 2.7V ~ 4.2V Voltage - Input Offset (Max): 5mV @ 3.3V Current - Input Bias (Max): 1µA @ 3.3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 0.225ns (Typ) Hysteresis: 2mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1352681-TLV3801DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1352681-TLV3801DSGR
Integrated Circuits (ICs) - Linear - Comparators 1352681-TLV3801DSGR
Win Source Part Number: 1352681-TLV3801DSGR Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Complementary Current - Quiescent (Max): 26.6mA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 2.7V ~ 4.2V Voltage - Input Offset (Max): 5mV @ 3.3V Current - Input Bias (Max): 1µA @ 3.3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 0.225ns (Typ) Hysteresis: 2mV

Win Source Part Number: 1352681-TLV3801DSGR
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Complementary
Current - Quiescent (Max): 26.6mA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 2.7V ~ 4.2V
Voltage - Input Offset (Max): 5mV @ 3.3V
Current - Input Bias (Max): 1µA @ 3.3V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 0.225ns (Typ)
Hysteresis: 2mV

Buy Now Datasheet
Linear Comparator IC - 692-TLV3801DSGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-TLV3801DSGR
Linear Comparator IC 692-TLV3801DSGR
IC COMPARATOR 1 GEN PUR 8WSON Product overview: TLV3801DSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3801DSGR can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 8WSON Product overview: TLV3801DSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3801DSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLV3801DSGR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3801DSGR
Linear - Comparators TLV3801DSGR
225-PS HIGH-SPEED COMPARATOR WIT

225-PS HIGH-SPEED COMPARATOR WIT

Supplier's Site Datasheet
Comparators - TLV3801DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3801DSGR
Comparators TLV3801DSGR
Comparator General Purpose Complementary 8-WSON (2x2)

Comparator General Purpose Complementary 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1352681-TLV3801DSGR 692-TLV3801DSGR TLV3801DSGR TLV3801DSGR
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Linear - Comparators Comparators
Features Single-Supply
VOS 5 millivolts 5 millivolts
CMRR 80 dB 80 dB 80 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Complementary
Unlock Full Specs
to access all available technical data