Texas Instruments High-Performance Analog Quad SOIC Linear Comparator IC TLV3494AIDR

Description
Comparator, 4 Func, 15000uV Offset-Max, 12000ns Response Time, CMOS, PDSO14
Request a Quote Datasheet
Description
Comparator, 4 Func, 15000uV Offset-Max, 12000ns Response Time, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLV3494AIDR - Rochester Electronics
Newburyport, MA, United States
Comparator, 4 Func, 15000uV Offset-Max, 12000ns Response Time, CMOS, PDSO14

Comparator, 4 Func, 15000uV Offset-Max, 12000ns Response Time, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad SOIC Linear Comparator IC
692-TLV3494AIDR
Quad SOIC Linear Comparator IC 692-TLV3494AIDR
Quad Comparator, 15mV Vos, 6us Response, SOIC-14, CMOS Product overview: TLV3494AIDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3494AIDR can be used for catalog matching and distributor lookup.

Quad Comparator, 15mV Vos, 6us Response, SOIC-14, CMOS Product overview: TLV3494AIDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3494AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLV3494AIDR - 1270426-TLV3494AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3494AIDR
1270426-TLV3494AIDR
Linear - Linear - Comparators - TLV3494AIDR 1270426-TLV3494AIDR
Manufacturer: Texas Instruments Win Source Part Number: 1270426-TLV3494AIDR Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 15mV at 5.5V Current - Input Bias (Maximum): 10pA at 5.5V Propagation Delay (Maximum): 13.5μs Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: TLV3494 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V Current - Quiescent (Maximum): 1.2μA CMRR, PSRR: 74dB CMRR, 69.12dB PSRR

Manufacturer: Texas Instruments
Win Source Part Number: 1270426-TLV3494AIDR
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 15mV at 5.5V
Current - Input Bias (Maximum): 10pA at 5.5V
Propagation Delay (Maximum): 13.5μs
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: TLV3494
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
Current - Quiescent (Maximum): 1.2μA
CMRR, PSRR: 74dB CMRR, 69.12dB PSRR

Buy Now
Linear - Comparators - TLV3494AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3494AIDR
Linear - Comparators TLV3494AIDR
IC COMPARATOR 4 GEN PUR 14SOIC

IC COMPARATOR 4 GEN PUR 14SOIC

Supplier's Site Datasheet
Comparators - TLV3494AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3494AIDR
Comparators TLV3494AIDR
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 14-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 14-SOIC

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number TLV3494AIDR 692-TLV3494AIDR 1270426-TLV3494AIDR TLV3494AIDR TLV3494AIDR
Product Name Quad SOIC Linear Comparator IC Linear - Linear - Comparators - TLV3494AIDR Linear - Comparators Comparators
Standards RoHS
Package Type SOP; SOP14 Tape and Reel SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data