Quad Differential Comparator, 2V-8V, 0.65us, 6mA, 14-TSSOP Product overview: TLV2354IPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 8V, 6mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 2V, 8V, 6mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV2354IPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213079-TLV2354IPWRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 8 V
Alternative Parts (Cross-Reference): TLV2354IPWR; TLV2354IPWG4; TLV2354INE4;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV2354IPWRG4 | 213079-TLV2354IPWRG4 |
| Product Name | Quad 2V 8V 6mA Linear Comparator IC | Linear - Linear - Comparators - TLV2354IPWRG4 |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts |
| Power Dissipation (PD) | 700 milliwatts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |