The TLC372 is a dual differential comparator fabricated using CMOS technology, designed for single or dual-supply operation over a voltage range of 3V to 16V. It features a typical supply current drain of 150µA at 5V, a fast response time of 200ns for TTL-level input steps, and an input impedance of 10¹²Ω. The device has an open-drain output compatible with TTL, MOS, and CMOS logic, and its common-mode input range includes ground. It includes built-in ESD protection rated at 1000V using the human body model. The TLC372CDG4 variant is not explicitly listed, but the TLC372C series, which it belongs to, is characterized for operation from 0°C to 70°C and is available in an 8-pin SOIC package with dimensions consistent with the D package format, measuring 6.4mm in length and 5.2mm in width. The part is RoHS compliant and features a lead finish of NIPDAU.
Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TLC372CDG4 |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 to 16 volts |
| VOS | 5 millivolts |