IC COMPARATOR 1 GEN PUR 6WSON Product overview: TLV6703QDSERQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6703QDSERQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319804-TLV6703QDSER
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Open-Drain
Number of Elements: 1
Current - Quiescent (Max): 13µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Propagation Delay (Max): 29µs
Hysteresis: 12mV
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV6703QDSERQ1TR
Base Product Number: TLV6703
RoHS Status: ROHS3 Compliant
AUTOMOTIVE 18-V COMPARATOR WITH
Comparator General Purpose Open-Drain 6-WSON (1.5x1.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV6703QDSERQ1 | 1319804-TLV6703QDSERQ1 | TLV6703QDSERQ1 | TLV6703QDSERQ1 |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 1.8 to 18 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | 6-WFDFN | 6-WFDFN |