The TLC3702IDR is a dual micropower voltage comparator with push-pull CMOS outputs, housed in an 8-pin SOIC package. It operates from a single supply voltage of 3 V to 16 V with a typical power consumption of 100 μW at 5 V. The device features a typical response time of 2.7 μs with 5 mV overdrive and can source or sink up to 8 mA. It is characterized for operation over the extended industrial temperature range of −40°C to 85°C. The output stage drives capacitive loads directly without requiring a pullup resistor. The part is compatible with HCMOS and TTL logic levels.
Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032663-TLC3702IDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 65μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Family Name: TLC3702
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): TS3702ID; TS3V393MDT; TS3V393CD; TS3V393CDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Robotics
Dual Voltage Comparator, 20uA, 5mV Vos, 84dB CMRR, 8-SOIC Product overview: TLC3702IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702IDR can be used for catalog matching and distributor lookup.
Analog Comparators Dual Voltage
COMPARATOR, 1.1US, -40 TO 85DEG C; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:1.1µs; Supply Voltage Range:3V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, Push Pull; RoHS Compliant: Yes
(PRICE/TC), COMPARATOR, 1.1US, -40 TO 85DEG C; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.1¦S; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, PUSH PULL; ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC DUAL V COMP 8-SOIC
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC3702IDR | 032663-TLC3702IDR | 692-TLC3702IDR | TLC3702IDR | 17AH9384 | 16988986 | TLC3702IDR | TLC3702IDR |
| Product Name | TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Linear - Linear - Comparators - TLC3702IDR | Dual 20uA SOIC Linear Comparator IC | Analog Comparators | Comparator, 1.1Us, -40 To 85Deg C; Comparator Type Texas Instruments | Comparator | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 5 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |