Low Power Open Drain Output Comparator with Voltage Reference 6-SOT-23 -40 to 125
Low-Power Comparator, 1Ch, 1.8-5.5V, 5uA, SOT-23-6 Product overview: TLV3011AIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 5uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 5.5V, 5uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3011AIDBVR can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 12000uV Offset-Max, 12000ns Response Time, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 033002-TLV3011AIDBVR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 5μA
Voltage - Input Offset (Max): 12mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Analog Comparators Low Power Open Drain Output
Comparator with Voltage Reference Open Drain SOT-23-6
IC COMPARATR 1.8V W/REF SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3011AIDBVR | 692-TLV3011AIDBVR | TLV3011AIDBVR | 033002-TLV3011AIDBVR | TLV3011AIDBVR | TLV3011AIDBVR | TLV3011AIDBVR |
| Product Name | TLV3011 Low Power Open Drain Output Comparator with Voltage Reference | Low-Power 5.5V 5uA SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TLV3011AIDBVR | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||
| VOS | 12 millivolts | 12 millivolts | 12 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector | Open Drain; Open Drain |