Dual, 40ns, microPower, Rail-to-Rail input Comparator with Push-pull outputs 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 851516-TLV3202AIDGK
Features: Comparator
Package: Tube
Family Name: TLV3202
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34992, TLV3202AIDGK-CRL, TLV3202AIDGK-ND, -296-34992-ND, Q14108816, -296-34992, -TLV3202AIDGK-NDR
Texas Instruments,TLV3202A
Texas Instruments,TLV3202A
Texas Instruments,TLV3202A
Dual 50ns Comparator, Rail-to-Rail In, Push-Pull Out, 5.5V, 8-VSSOP Product overview: TLV3202AIDGK from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3202AIDGK can be used for catalog matching and distributor lookup.
Analog Comparators Dual,40ns,microPower
Comparator General Purpose Push-Pull 8-VSSOP
COMPARATOR, 2 CH, 5.5V, 8MSOP; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:40ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
IC COMPAR PWR RRI DL PP 8VSSOP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3202AIDGK | 851516-TLV3202AIDGK | 8124047P | 8124047 | 692-TLV3202AIDGK | TLV3202AIDGK | TLV3202AIDGK | 27AJ0017 | TLV3202AIDGK |
| Product Name | TLV3202 Dual, 40ns, microPower, Rail-to-Rail input Comparator with Push-pull outputs | Linear - Linear - Comparators - TLV3202AIDGK | Comparators | Comparators | Dual 5.5V Linear Comparator IC | Analog Comparators | Comparators | Comparator, 2 Ch, 5.5V, 8Msop; Comparator Type Texas Instruments | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | Push-Pull | Push Pull | Push-pull |