Dual comparator with integrated reference 6-SON -40 to 125 Product overview: TLV4082DRYR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4082DRYR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1128497-TLV4082DRYR
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: TLV40x2
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 6.5µA
Voltage - Supply, Single/Dual (±): 1.5V ~ 5.5V
Current - Output (Typ): 5mA
Propagation Delay (Max): 10µs (Typ)
Hysteresis: 60mV
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV4082DRYRTR
Base Product Number: TLV4082
LOW-POWER COMPARATOR
Comparator General Purpose Open-Drain 6-SON (1.45x1)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV4082DRYR | 1128497-TLV4082DRYR | TLV4082DRYR | TLV4082DRYR |
| Product Name | Dual Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |