The TLV3702 is a dual nanopower push-pull output comparator with a supply current of 56 nA per channel, operating from 2.5 V to 16 V, and featuring an input common-mode range extending 0.1 V below the negative rail and 5 V above the positive rail. It includes reverse battery protection up to 20 V and is available in an 8-pin PDIP package measuring 10.2 mm × 9.4 mm. The industrial-grade version operates from -40°C to 125°C.
Dual Nanopower Push-Pull Comparator 8-PDIP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TLV3702IPE4 |
| Product Name | TLV3702 Dual Nanopower Push-Pull Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2.7 to 16 volts |
| VOS | 5 millivolts |