Texas Instruments Linear - Linear - Comparators - TLV3401IDRG4 TLV3401IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213102-TLV3401IDRG4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Quiescent (Max): 950nA Voltage - Input Offset (Max): 3.6mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Propagation Delay (Max): 300μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Alternative Parts (Cross-Reference): TLV3401IDBVR; TLV3401IDG4; TLV3401IDR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213102-TLV3401IDRG4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Quiescent (Max): 950nA Voltage - Input Offset (Max): 3.6mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Propagation Delay (Max): 300μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Alternative Parts (Cross-Reference): TLV3401IDBVR; TLV3401IDG4; TLV3401IDR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV3401IDRG4 - 213102-TLV3401IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3401IDRG4
213102-TLV3401IDRG4
Linear - Linear - Comparators - TLV3401IDRG4 213102-TLV3401IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 213102-TLV3401IDRG4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Quiescent (Max): 950nA Voltage - Input Offset (Max): 3.6mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Propagation Delay (Max): 300μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Alternative Parts (Cross-Reference): TLV3401IDBVR; TLV3401IDG4; TLV3401IDR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213102-TLV3401IDRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 1
Current - Quiescent (Max): 950nA
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Alternative Parts (Cross-Reference): TLV3401IDBVR; TLV3401IDG4; TLV3401IDR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Linear Comparator IC
692-TLV3401IDRG4
SOIC Linear Comparator IC 692-TLV3401IDRG4
Comparator IC, 3.6mV Vos, 30us Response, 1-Ch, SOIC-8 Product overview: TLV3401IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3401IDRG4 can be used for catalog matching and distributor lookup.

Comparator IC, 3.6mV Vos, 30us Response, 1-Ch, SOIC-8 Product overview: TLV3401IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3401IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 213102-TLV3401IDRG4 692-TLV3401IDRG4
Product Name Linear - Linear - Comparators - TLV3401IDRG4 SOIC Linear Comparator IC
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts
VOS 3.6 millivolts
CMRR 88 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data