Texas Instruments TLV3701 Single Nanopower Push-Pull Comparator TLV3701CDBVRG4

Description
Single Nanopower Push-Pull Comparator 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single Nanopower Push-Pull Comparator 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV3701 Single Nanopower Push-Pull Comparator - TLV3701CDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV3701 Single Nanopower Push-Pull Comparator
TLV3701CDBVRG4
TLV3701 Single Nanopower Push-Pull Comparator TLV3701CDBVRG4
Single Nanopower Push-Pull Comparator 5-SOT-23 0 to 70

Single Nanopower Push-Pull Comparator 5-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
16V SOT-23 Linear Comparator IC
692-TLV3701CDBVRG4
16V SOT-23 Linear Comparator IC 692-TLV3701CDBVRG4
IC Comparator, 1.25-16V, 800nA, 36us, SOT-23-5 Product overview: TLV3701CDBVRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701CDBVRG4 can be used for catalog matching and distributor lookup.

IC Comparator, 1.25-16V, 800nA, 36us, SOT-23-5 Product overview: TLV3701CDBVRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701CDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - TLV3701CDBVRG4 - 1109453-TLV3701CDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3701CDBVRG4
1109453-TLV3701CDBVRG4
Linear - Linear - Comparators - TLV3701CDBVRG4 1109453-TLV3701CDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109453-TLV3701CDBVR G4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 5mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109453-TLV3701CDBVRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 5mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number TLV3701CDBVRG4 692-TLV3701CDBVRG4 1109453-TLV3701CDBVRG4
Product Name TLV3701 Single Nanopower Push-Pull Comparator 16V SOT-23 Linear Comparator IC Linear - Linear - Comparators - TLV3701CDBVRG4
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.5 to 16 volts 2.5 to 16 volts
VOS 5 millivolts 5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 54F521LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Comparators - JL111BHA - Quarktwin Technology Ltd.
Texas Instruments
Specs
RoHS Compliant RoHS
VOS 3 millivolts
CMRR 80 dB
View Details
TLC374M Low-Power LinCMOS(TM) Quad Comparator - 5962-8765901CA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 16 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Linear Comparator IC - 692-54F521FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 C (-67 F)
Package Type Bulk
View Details
3 suppliers