Single Differential Comparator with Open Collector Outputs 5-SOT-23 0 to 70
Comparator, 1 Func, 5000uV Offset-Max, 700ns Response Time, BIPolar, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 137624-TLV1391CDBVR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 175μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Single Diff Comparator, Open Collector, SOT-23-5, 2V-7V, 0.18us Product overview: TLV1391CDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 7V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 7V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1391CDBVR can be used for catalog matching and distributor lookup.
Analog Comparators Differential
COMPARATOR, SINGLE, 180NS, SOT-23-5; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:180ns; Supply Voltage Range:2V to 7V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Collector, RoHS Compliant: Yes
(PRICE/TC), COMPARATOR, SINGLE, 180NS, SOT-23-5; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:180NS; SUPPLY VOLTAGE RANGE:2V TO 7V; COMPARATOR CASE STYLE:SOT-23; NO. OF PINS:5PINS; IC OUTPUT TYPE:OPEN COLLECTOR, ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
IC DIFF COMPARATOR SNGL SOT23-5
Comparator Differential Open-Collector SOT-23-5
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV1391CDBVR | TLV1391CDBVR | 137624-TLV1391CDBVR | 692-TLV1391CDBVR | TLV1391CDBVR | 26AJ9970 | 16947694 | TLV1391CDBVR | TLV1391CDBVR |
| Product Name | TLV1391 Single Differential Comparator with Open Collector Outputs | Linear - Linear - Comparators - TLV1391CDBVR | 2V 7V SOT-23 Linear Comparator IC | Analog Comparators | Comparator, Single, 180Ns, Sot-23-5; Comparator Type Texas Instruments | Comparator | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 7 volts | 2 to 7 volts | 2 to 7 volts | 2 to 7 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Open Collector, Open Drain | Differential; Open Collector |