Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032676-TLC393IDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: MOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 65μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Family Name: TLC393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): TS393DR2G; NJU7112AM-T1; NJU#7112AM; NJU#7112AM-TE3;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico , Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Dual Voltage Comparator, LinCMOS, 5pA Ib, 5mV Vos, 84dB CMRR, 8-SOIC Product overview: TLC393IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393IDR can be used for catalog matching and distributor lookup.
COMPARATOR, 2 FUNC, 7000UV OFFSET-MAX, 2500NS RESPONSE TIME, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose MOS, Open-Drain 8-SOIC
IC DUAL V COMP 8-SOIC
IC, MICROPOWER COMP, DUAL, 1.1 US, SOIC-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Analog Comparators Dual Voltage
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC393IDR | 032676-TLC393IDR | 692-TLC393IDR | 17024223 | TLC393IDR | TLC393IDR | TLC393IDR | 26AJ9910 | TLC393IDR |
| Product Name | TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator | Linear - Linear - Comparators - TLC393IDR | Dual SOIC Linear Comparator IC | IC Chip | Comparators | Comparators | Linear - Comparators | Ic, Micropower Comp, Dual, 1.1 Us, Soic-; Msl Texas Instruments | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 5 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Open Collector, Open Drain | MOS, Open-Drain |