Texas Instruments TLV3691 0.9V to 6.5V, Nano-Power Comparator TLV3691IDPFT

Description
0.9V to 6.5V, Nano-Power Comparator 6-X2SON -40 to 125
Request a Quote
Description
0.9V to 6.5V, Nano-Power Comparator 6-X2SON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV3691 is a nano-power comparator with a 0.9-V to 6.5-V supply range, rail-to-rail inputs, and a push-pull output, designed for low-voltage portable and industrial applications. It is available in a 6-pin X2SON package measuring 1.00 mm × 1.00 mm and is specified for operation from -40°C to 125°C. The device features a quiescent current of 75 nA and a response time of 24 µs.

Datasheet Summary
Powered by GS/AI

The TLV3691 is a nano-power comparator with a 0.9-V to 6.5-V supply range, rail-to-rail inputs, and a push-pull output, designed for low-voltage portable and industrial applications. It is available in a 6-pin X2SON package measuring 1.00 mm × 1.00 mm and is specified for operation from -40°C to 125°C. The device features a quiescent current of 75 nA and a response time of 24 µs.

Suppliers

Company
Product
Description
Supplier Links
TLV3691 0.9V to 6.5V, Nano-Power Comparator - TLV3691IDPFT - Texas Instruments
Dallas, TX, United States
TLV3691 0.9V to 6.5V, Nano-Power Comparator
TLV3691IDPFT
TLV3691 0.9V to 6.5V, Nano-Power Comparator TLV3691IDPFT
0.9V to 6.5V, Nano-Power Comparator 6-X2SON -40 to 125

0.9V to 6.5V, Nano-Power Comparator 6-X2SON -40 to 125

Buy Now Datasheet
 - TLV3691IDPFT - Rochester Electronics
Newburyport, MA, United States
TLV3691 - Lowest Power, 0.9V to 6.5V, Small Size Comparator

TLV3691 - Lowest Power, 0.9V to 6.5V, Small Size Comparator

Supplier's Site Datasheet
Singapore, Singapore
0.9V 6.5V Linear Comparator IC
692-TLV3691IDPFT
0.9V 6.5V Linear Comparator IC 692-TLV3691IDPFT
Lowest Power, 0.9V to 6.5V, Small Size Comparator 6-X2SON -40 to 125 Product overview: TLV3691IDPFT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 6.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 0.9V, 6.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3691IDPFT can be used for catalog matching and distributor lookup.

Lowest Power, 0.9V to 6.5V, Small Size Comparator 6-X2SON -40 to 125 Product overview: TLV3691IDPFT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 6.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 0.9V, 6.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3691IDPFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV3691IDPFT
Analog Comparators TLV3691IDPFT
Analog Comparators 0.9V-6.5V Nano-Pwr Comparator

Analog Comparators 0.9V-6.5V Nano-Pwr Comparator

Buy Now Datasheet
Linear - Comparators - TLV3691IDPFT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3691IDPFT
Linear - Comparators TLV3691IDPFT
IC COMPARATOR NANO-POWER 6X2SON

IC COMPARATOR NANO-POWER 6X2SON

Supplier's Site Datasheet
Comparators - TLV3691IDPFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3691IDPFT
Comparators TLV3691IDPFT
Comparator General Purpose Push-Pull 6-X2SON (1x1)

Comparator General Purpose Push-Pull 6-X2SON (1x1)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number TLV3691IDPFT TLV3691IDPFT 692-TLV3691IDPFT TLV3691IDPFT TLV3691IDPFT TLV3691IDPFT
Product Name TLV3691 0.9V to 6.5V, Nano-Power Comparator 0.9V 6.5V Linear Comparator IC Analog Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 0.9000 to 6.5 volts 0.9000 to 6.5 volts
VOS 15 millivolts 3 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data