Manufacturer: Texas Instruments
Win Source Part Number: 1319802-TLV6700DDCT
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: Window
Standard Package: 250
Mounting: Surface Mount
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 13µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Current - Input Bias (Max): 0.025µA
Propagation Delay (Max): 18µs
Hysteresis: 12mV
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49087-1,296-4908
Base Product Number: TLV6700
RoHS Status: ROHS3 Compliant
Comparator, 2 Func, 2000uV Offset-Max, 29000ns Response Time, PDSO6
Low power window comparator with integrated reference 6-SOT-23-THIN -40 to 125 Product overview: TLV6700DDCT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6700DDCT can be used for catalog matching and distributor lookup.
COMPARATOR, HIGH VOLTAGE, SOT-23; Comparator Type:High Voltage; No. of Comparators:2 Comparators; Response Time:18µs; Supply Voltage Range:1.8V to 18V; Comparator Case Style:SOT-23; No. of Pins:23Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
Comparator Window Open Drain SOT-23-THIN
TLV6700 MICROPOWER, 18V WINDOW C
Analog Comparators Micropower, 18V Window Comparator with 400mV Reference 6-SOT-23-THIN -40 to 125
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 1319802-TLV6700DDCT | TLV6700DDCT | 692-TLV6700DDCT | 27AJ0077 | TLV6700DDCT | TLV6700DDCT | TLV6700DDCT |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Low-Power SOT-23 Linear Comparator IC | Comparator, High Voltage, Sot-23; Comparator Type Texas Instruments | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Features | Single-Supply | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | Open Drain; Open Drain | ||||||
| Package Type | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT; SOT23; SOT-23-6 | SOT-23 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 |