The TLV3701CD is a single nanopower push-pull comparator with a supply current of 56 nA per channel, operating from 2.5 V to 16 V. It features an input common-mode range extending 0.1 V below ground and 5 V above the supply rail, with reverse battery protection up to 20 V. The device is packaged in an 8-pin SOIC measuring 4.9 mm × 6 mm and is rated for commercial temperature range from 0°C to 70°C.
Single Nanopower Push-Pull Comparator 8-SOIC 0 to 70
Comparator, 1 Func, 5000uV Offset-Max, 240000ns Response Time, CMOS, PDSO8
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
IC COMPARATOR NANOPWR P-P 8-SOIC
Analog Comparators Single Nanopower Push-Pull Comparator
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3701CD | TLV3701CD | TLV3701CD | TLV3701CD | TLV3701CD |
| Product Name | TLV3701 Single Nanopower Push-Pull Comparator | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Push-Pull |