Dual nanopower open-drain output comparator with 470 nA supply current per channel, operating from 2.5 V to 16 V, with input common-mode range extending 0.1 V below ground and 5 V above the supply rail. Includes reverse battery protection up to 18 V and is rated for industrial temperature range from -40°C to +125°C. Packaged in 8-pin SOIC with dimensions of 4.90 mm × 3.91 mm.
Dual Nanopower Open Drain Output Comparator 8-SOIC -40 to 125
TLV3402 Dual nano power high-voltage comparator with open-drain output
Dual High-Voltage Comparator, 2Ch, 8V, 640nA, SOIC Product overview: TLV3402ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3402ID can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Open-Drain 8-SOIC
IC DUAL NANOPWR COMP 8-SOIC
Analog Comparators Dual Nanopower Open Drain Out Comparator
IC, COMPARATOR, DUAL, SMD, SOIC8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3402ID | TLV3402ID | 692-TLV3402ID | TLV3402ID | TLV3402ID | TLV3402ID | 27AJ0019 |
| Product Name | TLV3402 Dual Nanopower Open Drain Output Comparator | Dual 8V SOIC Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | Ic, Comparator, Dual, Smd, Soic8; Msl Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| VOS | 3.6 millivolts | 3.6 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | Open Collector |