Single Nanopower Open Drain Output Comparator 5-SOT-23 -40 to 125
Single Comparator, 1.35V-16V, 88dB CMRR, 250pA Ib, SOT-23-5 Product overview: TLV3401IDBVTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.35V, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3401IDBVTG4 can be used for catalog matching and distributor lookup.
Analog Comparators Single Nanopower Open Drain Output
IC COMPARATOR SGL OD OUT SOT23-5
Comparator General Purpose CMOS, Open-Drain SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3401IDBVTG4 | 692-TLV3401IDBVTG4 | TLV3401IDBVTG4 | TLV3401IDBVTG4 | TLV3401IDBVTG4 |
| Product Name | TLV3401 Single Nanopower Open Drain Output Comparator | 1.35V 16V SOT-23 Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |