Quad General Purpose LinCMOS(TM) Differential Comparator 14-PDIP -40 to 85
Quad Differential Comparator, 5V, 6mA, 650ns, PDIP Product overview: TLC374IN from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 6mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5V, 6mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374IN can be used for catalog matching and distributor lookup.
TLC374 Quad General Purpose LinCMOS Differential Comparator
Manufacturer: Texas Instruments
Win Source Part Number: 054967-TLC374IN
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Analog Comparators Quad Differential
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC374IN | 692-TLC374IN | TLC374IN | 054967-TLC374IN | TLC374IN | TLC374IN |
| Product Name | TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator | Quad 5V 6mA Linear Comparator IC | Linear - Linear - Comparators - TLC374IN | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 9 volts | 3 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |