Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-SOIC 0 to 70
Quad LinCMOS Voltage Comparator, 5V, 4mA, 1.1us, SOIC Product overview: TLC3704CDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5V, 4mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032664-TLC3704CDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC MICROPWR COMP QUAD 14-SOIC
COMPARATOR, MICROPOWER, QUAD, SOIC-14; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:4.5µs; Supply Voltage Range:3V to 16V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, TTL 14-SOIC
Analog Comparators Quad Micropower Push-Pull Output
COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 2700NS RESPONSE TIME, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC3704CDR | 692-TLC3704CDR | 032664-TLC3704CDR | TLC3704CDR | 26AJ9904 | TLC3704CDR | TLC3704CDR | 17087474 |
| Product Name | TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Quad 5V 4mA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC3704CDR | Linear - Comparators | Comparator, Micropower, Quad, Soic-14; Comparator Type Texas Instruments | Comparators | Analog Comparators | IC Chip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 3 to 16 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |