The TLV2302IP is a dual-function integrated circuit combining one nano-power operational amplifier and one open-drain comparator in an 8-pin PDIP package, designed for battery-powered portable applications requiring low quiescent current. It operates from a single supply of 2.5 V to 16 V with a supply current of 1.4 μA per channel and supports rail-to-rail input and output. The input common-mode range extends from -0.1 V to V+5 V, and reverse battery protection is provided up to 18 V. The device is specified for industrial temperature range -40°C to 125°C, with a gain bandwidth product of 5.5 kHz and an open-loop gain of at least 130 V/mV at 2.7 V. Packaging is plastic dual in-line with dimensions consistent with standard PDIP-8.
Op Amp (1) + Open Collector Comparator (1) Combo IC 8-PDIP -40 to 125
Amplifier, Comparator IC Filter 8-PDIP
Operational Amplifier, 2 Func, 5000uV Offset-Max, BICMOS, PDIP8
Dual Op Amp/Comparator IC, 8V, 1.7uA, 88dB CMRR, PDIP Product overview: TLV2302IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 1.7uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8V, 1.7uA, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TLV2302IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270012-TLV2302IP
Packaging: Tube
Type: Amplifier, Comparator
Mounting Style: Through Hole
Applications: Filter
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2302
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Analog Comparators Op Amp (1) + Open Collector Comparator (1) Combo IC 8-PDIP -40 to 125
Amplifier, Comparator IC 8-PDIP
IC AMP COMP 8DIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2302IP | 296-10514-5-ND | TLV2302IP | 771-TLV2302IP | 1270012-TLV2302IP | TLV2302IP | TLV2302IP | TLV2302IP |
| Product Name | TLV2302 Op Amp (1) + Open Collector Comparator (1) Combo IC | Special Purpose Amplifiers | Dual 8V 1.7uA Operational Amplifier IC | Linear - Linear - Amplifiers - Special Purpose - TLV2302IP | Analog Comparators | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | ||||||
| VOS | 5 millivolts | |||||||
| IBIAS | 2.50E-4 µA | |||||||
| Quiescent Current (IQ) | 1.7 microamps |