40ns, micro-Power, Rail-to-Rail Input, Single-Channel Comparator with Push-Pull Outputs 5-SOT-23 -40 to 125
High Speed Low Power Comparator, 1Ch, 50ns, SOT-23 Product overview: TLV3201AIDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3201AIDBVT can be used for catalog matching and distributor lookup.
Texas Instruments,TLV3201A
Texas Instruments,TLV3201A
Comparator, 1 Func, 5000uV Offset-Max, 47ns Response Time, PDSO5
IC COMPARATOR RRI SGL SOT23-5
Comparator General Purpose Push-Pull SOT-23-5
Analog Comparators 40ns,micro-Pwr,RRI Sgl Channel Comp
COMPARATOR, 5.5VIN, MICROPOWER, 5SOT23; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:40ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
COMPARATOR, 5.5VIN, MICROPOWER, 5SOT23; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:40ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3201AIDBVT | 692-TLV3201AIDBVT | 8124038P | 1627844 | TLV3201AIDBVT | TLV3201AIDBVT | TLV3201AIDBVT | TLV3201AIDBVT | 33AH5070 |
| Product Name | TLV3201 40ns, micro-Power, Rail-to-Rail Input, Single-Channel Comparator with Push-Pull Outputs | Low-Power SOT-23 Linear Comparator IC | Comparators | Comparators | Linear - Comparators | Comparators | Analog Comparators | Comparator, 5.5Vin, Micropower, 5Sot23; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||||
| VOS | 5 millivolts | 1 millivolts | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | Push-Pull | Push Pull | Push-pull |