Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Comparators TLV7032DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319552-TLV7032DGKR Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,500 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 900nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V, ±0.8V ~ 3.25V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 29mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 17mV Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TLV7032DGKRTR,29 6-TLV7032DGKRCT,296- TLV7032DGKRDKR Base Product Number: TLV7032 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319552-TLV7032DGKR Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,500 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 900nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V, ±0.8V ~ 3.25V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 29mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 17mV Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TLV7032DGKRTR,29 6-TLV7032DGKRCT,296- TLV7032DGKRDKR Base Product Number: TLV7032 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1319552-TLV7032DGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1319552-TLV7032DGKR
Integrated Circuits (ICs) - Linear - Comparators 1319552-TLV7032DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1319552-TLV7032DGKR Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,500 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 900nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V, ±0.8V ~ 3.25V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 29mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 17mV Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TLV7032DGKRTR,29 6-TLV7032DGKRCT,296- TLV7032DGKRDKR Base Product Number: TLV7032 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319552-TLV7032DGKR
Category: Integrated Circuits (ICs)>Linear>Comparators
Packaging: Reel - TR
Type: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 900nA
Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V, ±0.8V ~ 3.25V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA @ 5V
Current - Output (Typ): 29mA @ 5V
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 3µs (Typ)
Hysteresis: 17mV
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV7032DGKRTR,296-TLV7032DGKRCT,296-TLV7032DGKRDKR
Base Product Number: TLV7032
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Dual Linear Comparator IC - 692-TLV7032DGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Linear Comparator IC
692-TLV7032DGKR
Dual Linear Comparator IC 692-TLV7032DGKR
Dual nanopower, small size comparator with push-pull output 8-VSSOP -40 to 125 Product overview: TLV7032DGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7032DGKR can be used for catalog matching and distributor lookup.

Dual nanopower, small size comparator with push-pull output 8-VSSOP -40 to 125 Product overview: TLV7032DGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7032DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV7032DGKR
Analog Comparators TLV7032DGKR
Analog Comparators Dual nanopower comparator 8-VSSOP -40 to 125

Analog Comparators Dual nanopower comparator 8-VSSOP -40 to 125

Buy Now Datasheet
Comparators - TLV7032DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV7032DGKR
Comparators TLV7032DGKR
Comparator General Purpose Push-Pull, Rail-to-Rail 8-VSSOP

Comparator General Purpose Push-Pull, Rail-to-Rail 8-VSSOP

Buy Now
Linear - Comparators - TLV7032DGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV7032DGKR
Linear - Comparators TLV7032DGKR
IC POWER MANAGEMENT SUPERVISORY

IC POWER MANAGEMENT SUPERVISORY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 1319552-TLV7032DGKR 692-TLV7032DGKR TLV7032DGKR TLV7032DGKR TLV7032DGKR
Product Name Integrated Circuits (ICs) - Linear - Comparators Dual Linear Comparator IC Analog Comparators Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Features Single-Supply
VOS 8 millivolts 8 millivolts
CMRR 73 dB 73 dB 73 dB
Unlock Full Specs
to access all available technical data