Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-SOIC -40 to 85
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator
Quad LinCMOS Voltage Comparator, 5mV Vos, 20uA Supply, SOIC Product overview: TLC3704ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083894-TLC3704ID
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Current - Quiescent (Max): 125μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
INTEGRATED CIRCUIT, COMPARATOR, 4 ELEMENTS, 14-SOIC, LINCMOS SERIES. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR QUAD, SMD, 3704, SOIC14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.1µs; Supply Voltage Range:3V to 16V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, Push RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, TTL 14-SOIC
IC COMP QUAD MICROPOWER 14SOIC
Analog Comparators Quad Lw Pwr Push-Pul
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC3704ID | TLC3704ID | 692-TLC3704ID | 083894-TLC3704ID | 16674657 | 28AH5364 | TLC3704ID | TLC3704ID | TLC3704ID |
| Product Name | TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Quad 20uA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC3704ID | Comparator | Comparator Quad, Smd, 3704, Soic14; Comparator Type Texas Instruments | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 3 to 16 volts | 3 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |