Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-PDIP -40 to 85
Dual LinCMOS Voltage Comparator, 84dB CMRR, 5pA Ib, 5mV Vos, 16V, PDIP Product overview: TLC3702IP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702IP can be used for catalog matching and distributor lookup.
TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator
IC VOLT COMPARATOR DUAL 8-DIP
Analog Comparators Dual Voltage
Comparator General Purpose CMOS, Push-Pull, TTL 8-PDIP
IC, MICROPOWER COMP, DUAL, 1.1 US, DIP-8; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, MICROPOWER COMP, DUAL, 1.1 US, DIP-8; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | TLC3702IP | 692-TLC3702IP | TLC3702IP | TLC3702IP | TLC3702IP | TLC3702IP | 16900041 | 28AH5361 |
| Product Name | TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Dual 16V Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | Comparator | Ic, Micropower Comp, Dual, 1.1 Us, Dip-8; Svhc Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Push-Pull |