Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-SOIC 0 to 70
Quad Voltage Comparator, 4-Ch, 5mV Vos, 84dB CMRR, 20uA Supply, SOIC Product overview: TLC3704CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704CD can be used for catalog matching and distributor lookup.
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator
Manufacturer: Texas Instruments
Win Source Part Number: 054961-TLC3704CD
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC, COMPARATOR, QUAD, SMD, SOIC14; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC VOLT COMPARATOR QUAD 14-SOIC
Analog Comparators Quad Voltage
Comparator General Purpose CMOS, Push-Pull, TTL 14-SOIC
COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 2700NS RESPONSE TIME, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | TLC3704CD | 692-TLC3704CD | TLC3704CD | 054961-TLC3704CD | 26AJ9903 | TLC3704CD | TLC3704CD | TLC3704CD | 17050365 |
| Product Name | TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Quad 20uA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC3704CD | Ic, Comparator, Quad, Smd, Soic14; Msl Texas Instruments | Linear - Comparators | Analog Comparators | Comparators | IC Chip | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 3 to 16 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |