Texas Instruments TLV3702 Dual Nanopower Push-Pull Comparator TLV3702IDGK

Description
Dual Nanopower Push-Pull Comparator 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Nanopower Push-Pull Comparator 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV3702 Dual Nanopower Push-Pull Comparator - TLV3702IDGK - Texas Instruments
Dallas, TX, United States
TLV3702 Dual Nanopower Push-Pull Comparator
TLV3702IDGK
TLV3702 Dual Nanopower Push-Pull Comparator TLV3702IDGK
Dual Nanopower Push-Pull Comparator 8-VSSOP -40 to 125

Dual Nanopower Push-Pull Comparator 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Comparators - TLV3702IDGK - 144406-TLV3702IDGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3702IDGK
144406-TLV3702IDGK
Linear - Linear - Comparators - TLV3702IDGK 144406-TLV3702IDGK
Manufacturer: Texas Instruments Win Source Part Number: 144406-TLV3702IDGK Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 5mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144406-TLV3702IDGK
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 5mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 8V Linear Comparator IC
692-TLV3702IDGK
Dual 8V Linear Comparator IC 692-TLV3702IDGK
Dual Comparator, 8V, Push-Pull, 36us, 88dB CMRR, VSSOP Product overview: TLV3702IDGK from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702IDGK can be used for catalog matching and distributor lookup.

Dual Comparator, 8V, Push-Pull, 36us, 88dB CMRR, VSSOP Product overview: TLV3702IDGK from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702IDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV3702IDGK - Rochester Electronics
Newburyport, MA, United States
TLV3702 Dual low power, high-voltage comparator with push-pull output

TLV3702 Dual low power, high-voltage comparator with push-pull output

Supplier's Site Datasheet
Comparators - TLV3702IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3702IDGK
Comparators TLV3702IDGK
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-VSSOP

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Comparators - TLV3702IDGK - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3702IDGK
Linear - Comparators TLV3702IDGK
IC COMP DUAL P-P NANOPWR 8VSSOP

IC COMP DUAL P-P NANOPWR 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV3702IDGK
Analog Comparators TLV3702IDGK
Analog Comparators Dual Nanopower Push-Pull Comparator

Analog Comparators Dual Nanopower Push-Pull Comparator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Operational Amplifiers
Product Number TLV3702IDGK 144406-TLV3702IDGK 692-TLV3702IDGK TLV3702IDGK TLV3702IDGK TLV3702IDGK TLV3702IDGK
Product Name TLV3702 Dual Nanopower Push-Pull Comparator Linear - Linear - Comparators - TLV3702IDGK Dual 8V Linear Comparator IC Comparators Linear - Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 2.7 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Push-Pull CMOS; CMOS, Push-Pull, Rail-to-Rail
Unlock Full Specs
to access all available technical data