Quad Nanopower Push-Pull Comparator 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033068-TLV3704IDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 4
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 5mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
TLV3704 Quad Nanopower High-Voltage Comparator
Quad Nanopower Comparator, Push-Pull, 1.35-16V, 88dB CMRR, SOIC Product overview: TLV3704IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3704IDR can be used for catalog matching and distributor lookup.
IC QUAD COMP P-P NANOPWR 14-SOIC
Analog Comparators Quad Nanopower Push-Pull Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 14-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3704IDR | 033068-TLV3704IDR | TLV3704IDR | 692-TLV3704IDR | TLV3704IDR | TLV3704IDR | TLV3704IDR |
| Product Name | TLV3704 Quad Nanopower Push-Pull Comparator | Linear - Linear - Comparators - TLV3704IDR | Quad 16V SOIC Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |