Texas Instruments TLV3691 0.9V to 6.5V, Nano-Power Comparator TLV3691IDCKR

Description
0.9V to 6.5V, Nano-Power Comparator 5-SC70 -40 to 125
Request a Quote Datasheet
Description
0.9V to 6.5V, Nano-Power Comparator 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV3691 0.9V to 6.5V, Nano-Power Comparator - TLV3691IDCKR - Texas Instruments
Dallas, TX, United States
TLV3691 0.9V to 6.5V, Nano-Power Comparator
TLV3691IDCKR
TLV3691 0.9V to 6.5V, Nano-Power Comparator TLV3691IDCKR
0.9V to 6.5V, Nano-Power Comparator 5-SC70 -40 to 125

0.9V to 6.5V, Nano-Power Comparator 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
0.9V 6.5V Linear Comparator IC
692-TLV3691IDCKR
0.9V 6.5V Linear Comparator IC 692-TLV3691IDCKR
1-Ch Comparator, 0.9V-6.5V, 35us, 75nA, SC-88 Product overview: TLV3691IDCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 6.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 0.9V, 6.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3691IDCKR can be used for catalog matching and distributor lookup.

1-Ch Comparator, 0.9V-6.5V, 35us, 75nA, SC-88 Product overview: TLV3691IDCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 6.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 0.9V, 6.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3691IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLV3691IDCKR - 1109449-TLV3691IDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3691IDCKR
1109449-TLV3691IDCKR
Linear - Linear - Comparators - TLV3691IDCKR 1109449-TLV3691IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1109449-TLV3691IDCKR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 150nA Voltage - Input Offset (Max): 3mV Current - Input Bias (Max): 100pA Current - Output (Typ): 42mA Propagation Delay (Max): 35μs Family Name: TLV3691 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 0.9 V to 6.5 V, ±0.45 V to 3.25 V Alternative Parts (Cross-Reference): TS3021ICT; TS3011ICT; BU5265SHFV; BU5265HFV; Introduction Date: December 21, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1109449-TLV3691IDCKR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 150nA
Voltage - Input Offset (Max): 3mV
Current - Input Bias (Max): 100pA
Current - Output (Typ): 42mA
Propagation Delay (Max): 35μs
Family Name: TLV3691
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 0.9 V to 6.5 V, ±0.45 V to 3.25 V
Alternative Parts (Cross-Reference): TS3021ICT; TS3011ICT; BU5265SHFV; BU5265HFV;
Introduction Date: December 21, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Comparators - TLV3691IDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3691IDCKR
Comparators TLV3691IDCKR
Comparator General Purpose Push-Pull SC-70-5

Comparator General Purpose Push-Pull SC-70-5

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLV3691IDCKR
Analog Comparators TLV3691IDCKR
Analog Comparators 0.9V-6.5V Nano-Pwr Comparator

Analog Comparators 0.9V-6.5V Nano-Pwr Comparator

Buy Now Datasheet
Linear - Comparators - TLV3691IDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3691IDCKR
Linear - Comparators TLV3691IDCKR
IC COMPARATOR NANO-POWER SC70-5

IC COMPARATOR NANO-POWER SC70-5

Supplier's Site Datasheet
Nanopwr Comparator, Push Pull, Sc-70-5; Comparator Type Texas Instruments - 29AH7902 - Newark, An Avnet Company
Chicago, IL, United States
Nanopwr Comparator, Push Pull, Sc-70-5; Comparator Type Texas Instruments
29AH7902
Nanopwr Comparator, Push Pull, Sc-70-5; Comparator Type Texas Instruments 29AH7902
NANOPWR COMPARATOR, PUSH PULL, SC-70-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:24µs; Supply Voltage Range:900mV to 6.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes

NANOPWR COMPARATOR, PUSH PULL, SC-70-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:24µs; Supply Voltage Range:900mV to 6.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number TLV3691IDCKR 692-TLV3691IDCKR 1109449-TLV3691IDCKR TLV3691IDCKR TLV3691IDCKR TLV3691IDCKR 29AH7902
Product Name TLV3691 0.9V to 6.5V, Nano-Power Comparator 0.9V 6.5V Linear Comparator IC Linear - Linear - Comparators - TLV3691IDCKR Comparators Analog Comparators Linear - Comparators Nanopwr Comparator, Push Pull, Sc-70-5; Comparator Type Texas Instruments
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 0.9000 to 6.5 volts 0.9000 to 6.5 volts 0.9000 to 6.5 volts 0.9000 to 6.5 volts
VOS 15 millivolts 3 millivolts 3 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962-0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
IC CLK BUFFER 1:9 500MHZ 28PLCC - 815-CDC111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 80 milliamps
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC329ADG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details