The TLV3401IP is a single-channel nanopower comparator with an open-drain output, designed for battery-powered and low-quiescent-curren
Single Nanopower Open Drain Output Comparator 8-PDIP -40 to 125
Single Channel Comparator, 16V, 80us, Open-Drain, PDIP Product overview: TLV3401IP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3401IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270409-TLV3401IP
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 10mA
Output Type: CMOS, Open-Drain
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Voltage - Input Offset (Maximum): 3.6mV at 15V
Current - Input Bias (Maximum): 250pA at 15V
Propagation Delay (Maximum): 300μs
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: TLV3401
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Current - Quiescent (Maximum): 950nA
CMRR, PSRR: 88dB CMRR, 105dB PSRR
TLV3401 Single nano power high-voltage comparator with open-drain output
Comparator General Purpose CMOS, Open-Drain 8-PDIP
Analog Comparators Single Nanopower Open Drain Output
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3401IP | 692-TLV3401IP | 1270409-TLV3401IP | TLV3401IP | TLV3401IP | TLV3401IP |
| Product Name | TLV3401 Single Nanopower Open Drain Output Comparator | 16V Linear Comparator IC | Linear - Linear - Comparators - TLV3401IP | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Output | Open Collector | CMOS; Open Drain; CMOS, Open-Drain |