Texas Instruments High-Performance Analog Automotive SOT-23 Linear Comparator IC TLV1805QDBVRQ1

Description
Automotive high volt comparator with push-pull output and shutdown 6-SOT-23 -40 to 125 Product overview: TLV1805QDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1805QDBVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive high volt comparator with push-pull output and shutdown 6-SOT-23 -40 to 125 Product overview: TLV1805QDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1805QDBVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SOT-23 Linear Comparator IC
692-TLV1805QDBVRQ1
Automotive SOT-23 Linear Comparator IC 692-TLV1805QDBVRQ1
Automotive high volt comparator with push-pull output and shutdown 6-SOT-23 -40 to 125 Product overview: TLV1805QDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1805QDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive high volt comparator with push-pull output and shutdown 6-SOT-23 -40 to 125 Product overview: TLV1805QDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1805QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 960260-TLV1805QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
960260-TLV1805QDBVRQ1
Integrated Circuits (ICs) - Linear - Comparators 960260-TLV1805QDBVRQ1
Win Source Part Number: 960260-TLV1805QDBVRQ 1 Category: Integrated Circuits (ICs)>Linear - Comparators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 150µA Voltage - Supply, Single/Dual (±): 3.3V ~ 40V, ±1.65V ~ 20V Voltage - Input Offset (Max): 4.5mV @ 40V Current - Input Bias (Max): 500pA Current - Output (Typ): 85mA @ 40V CMRR, PSRR (Typ): 60dB CMRR, 70dB PSRR Propagation Delay (Max): 250ns (Typ) Hysteresis: 15mV Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TLV1805QDBVRQ1DK R,296-TLV1805QDBVRQ1 CT,296-TLV1805QDBVRQ 1TR Base Product Number: TLV1805

Win Source Part Number: 960260-TLV1805QDBVRQ1
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 150µA
Voltage - Supply, Single/Dual (±): 3.3V ~ 40V, ±1.65V ~ 20V
Voltage - Input Offset (Max): 4.5mV @ 40V
Current - Input Bias (Max): 500pA
Current - Output (Typ): 85mA @ 40V
CMRR, PSRR (Typ): 60dB CMRR, 70dB PSRR
Propagation Delay (Max): 250ns (Typ)
Hysteresis: 15mV
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV1805QDBVRQ1DKR,296-TLV1805QDBVRQ1CT,296-TLV1805QDBVRQ1TR
Base Product Number: TLV1805

Buy Now Datasheet
Linear - Comparators - TLV1805QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV1805QDBVRQ1
Linear - Comparators TLV1805QDBVRQ1
VOLTAGE COMPARATOR

VOLTAGE COMPARATOR

Supplier's Site Datasheet
Comparators - TLV1805QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV1805QDBVRQ1
Comparators TLV1805QDBVRQ1
Comparator General Purpose Push-Pull SOT-23-6

Comparator General Purpose Push-Pull SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLV1805QDBVRQ1
Analog Comparators TLV1805QDBVRQ1
Analog Comparators 40V, microPower, Push-Pull Automotive High Voltage Comparator with Shutdown 6-SOT-23 -40 to 125

Analog Comparators 40V, microPower, Push-Pull Automotive High Voltage Comparator with Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 692-TLV1805QDBVRQ1 960260-TLV1805QDBVRQ1 TLV1805QDBVRQ1 TLV1805QDBVRQ1 TLV1805QDBVRQ1
Product Name Automotive SOT-23 Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Linear - Comparators Comparators Analog Comparators
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Single-Supply
VOS 4.5 millivolts 4.5 millivolts
CMRR 60 dB 60 dB 60 dB
Unlock Full Specs
to access all available technical data