Texas Instruments Integrated Circuits (ICs) Linear Comparators TLV3801DSGT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Type: General Purpose Operating Temperature: -40°C ~ 125°C Package / Case: 8-WFDFN Exposed Pad Mounting Type: Surface Mount, Wettable Flank Supplier Device Package: 8-WSON (2x2) Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Type: General Purpose Operating Temperature: -40°C ~ 125°C Package / Case: 8-WFDFN Exposed Pad Mounting Type: Surface Mount, Wettable Flank Supplier Device Package: 8-WSON (2x2) Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Linear Comparators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear Comparators
Integrated Circuits (ICs) Linear Comparators
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Type: General Purpose Operating Temperature: -40°C ~ 125°C Package / Case: 8-WFDFN Exposed Pad Mounting Type: Surface Mount, Wettable Flank Supplier Device Package: 8-WSON (2x2) Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Comparators
Package: Tape & Reel (TR)
Type: General Purpose
Operating Temperature: -40°C ~ 125°C
Package / Case: 8-WFDFN Exposed Pad
Mounting Type: Surface Mount, Wettable Flank
Supplier Device Package: 8-WSON (2x2)
Product Status: Active

Buy Now
Linear Comparator IC - 692-TLV3801DSGT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-TLV3801DSGT
Linear Comparator IC 692-TLV3801DSGT
IC COMPARATOR 1 GEN PUR 8WSON Product overview: TLV3801DSGT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3801DSGT can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 8WSON Product overview: TLV3801DSGT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3801DSGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Comparators - TLV3801DSGT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Comparators
TLV3801DSGT
Operational Amplifier/Comparator >> Comparators TLV3801DSGT
5mV 1uA WSON-8(2x2) Comparators ROHS

5mV 1uA WSON-8(2x2) Comparators ROHS

Supplier's Site Datasheet
Comparators - TLV3801DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3801DSGT
Comparators TLV3801DSGT
Comparator General Purpose Complementary 8-WSON (2x2)

Comparator General Purpose Complementary 8-WSON (2x2)

Buy Now
Linear - Comparators - TLV3801DSGT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3801DSGT
Linear - Comparators TLV3801DSGT
225-PS HIGH-SPEED COMPARATOR WIT

225-PS HIGH-SPEED COMPARATOR WIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TLV3801DSGT TLV3801DSGT TLV3801DSGT TLV3801DSGT
Product Name Integrated Circuits (ICs) Linear Comparators Linear Comparator IC Operational Amplifier/Comparator >> Comparators Comparators Linear - Comparators
Logic Output General Purpose
Package Type 8-WFDFN Exposed Pad Tape & Reel (TR) 8-WFDFN Exposed Pad
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.25 volts 2.7 to 4.2 volts
Unlock Full Specs
to access all available technical data