Low power, small size comparator with open-drain output 5-X2SON -40 to 125 Product overview: TLV7021DPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7021DPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 808838-TLV7021DPWR
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
CMRR, PSRR (Typ): 78dB CMRR, 78dB PSRR
Hysteresis: 4.2mV
Supplier Device Package: 5-X2SON (0.80x0.80)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-XFDFN
Voltage - Input Offset (Maximum): 8mV
Current - Input Bias (Maximum): 5pA
Propagation Delay (Maximum): 350ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 10μA
Analog Comparators Small-Size Micropower Low-Voltage Comparator 5-X2SON -40 to 125
Comparator Open Drain 5-X2SON (0.80x0.80)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV7021DPWR | 808838-TLV7021DPWR | TLV7021DPWR | TLV7021DPWR | TLV7021DPWR |
| Product Name | Low-Power Linear Comparator IC | Linear - Linear - Comparators - TLV7021DPWR | Analog Comparators | Linear - Comparators | Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Single-Supply | ||||
| VOS | 8 millivolts | 8 millivolts | |||
| CMRR | 78 dB | 78 dB | 78 dB |