The TLC3704IDRG4 is a quad micropower voltage comparator with push-pull CMOS outputs, designed for single-supply operation from 3 V to 16 V and optimized for low power dissipation of 200 µW at 5 V. It features a 14-pin SOIC package with an operating temperature range of -55°C to 125°C, output drive capability of ±8 mA, and a typical propagation delay of 2.7 µs with 5 mV overdrive. The device includes on-chip ESD protection and is compatible with TTL and HCMOS logic levels.
Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-SOIC -40 to 85
4-Ch LinCMOS Push-Pull Voltage Comparator, 3-16V, 80uA, SOIC Product overview: TLC3704IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 80uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, 80uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268997-TLC3704IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC3704IDRG4 | 692-TLC3704IDRG4 | 1268997-TLC3704IDRG4 |
| Product Name | TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | 16V 80uA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC3704IDRG4 |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | |
| VOS | 5 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |