Quad Nanopower Push-Pull Comparator 14-TSSOP -40 to 125
Quad Nanopower High-Voltage Comparator, Push-Pull, 1.35-16V, 4Ch, TSSOP Product overview: TLV3704IPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3704IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270436-TLV3704IPW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 10mA
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 5mV at 15V
Current - Input Bias (Maximum): 250pA at 15V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: TLV3704
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Current - Quiescent (Maximum): 1μA
CMRR, PSRR: 88dB CMRR, 105dB PSRR
Analog Comparators Quad Nanopower Push-Pull Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3704IPW | 692-TLV3704IPW | 1270436-TLV3704IPW | TLV3704IPW | TLV3704IPW |
| Product Name | TLV3704 Quad Nanopower Push-Pull Comparator | Quad 16V TSSOP Linear Comparator IC | Linear - Linear - Comparators - TLV3704IPW | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | ||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |