Single Differential Comparator with Open Collector Outputs 5-SOT-23 0 to 70
Single Differential Comparator with Open Collector Outputs 5-SOT-23 0 to 70 Product overview: TLV1391CDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1391CDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143809-TLV1391CDBVT
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 175μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Comparator, 1 Func, 5000uV Offset-Max, 700ns Response Time, BIPolar, PDSO5
IC DIFF COMPARATOR SNGL SOT23-5
Analog Comparators Single Differential
Comparator Differential Open-Collector SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV1391CDBVT | 692-TLV1391CDBVT | 143809-TLV1391CDBVT | TLV1391CDBVT | TLV1391CDBVT | TLV1391CDBVT | TLV1391CDBVT |
| Product Name | TLV1391 Single Differential Comparator with Open Collector Outputs | SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TLV1391CDBVT | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 7 volts | 2 to 7 volts | 2 to 7 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |