The TLV1704AIPW is a quad comparator with a supply range of 2.2 V to 36 V or ±1.1 V to ±18 V, consuming 55 µA per comparator. It features an input common-mode range that includes both rails, a low propagation delay of 560 ns, and an open-collector output capable of being pulled up to 36 V above the negative supply. The device is housed in a TSSOP-14 package measuring 4.40 mm × 5.00 mm and operates across the industrial temperature range of -40°C to +125°C.
Quad, 2.2-V to 36-V, microPower Comparator 14-TSSOP -40 to 125
Quad high voltage, low power comparator 14-TSSOP -40 to 125 Product overview: TLV1704AIPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1704AIPW can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector 14-TSSOP
Analog Comparators Quad,2.2V-36V,micro Power Comp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV1704AIPW | 692-TLV1704AIPW | TLV1704AIPW | TLV1704AIPW |
| Product Name | TLV1704 Quad, 2.2-V to 36-V, microPower Comparator | Low-Power Quad TSSOP Linear Comparator IC | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2.2 to 36 volts | |||
| VOS | 2.5 millivolts | 3.5 millivolts |