4.5ns Rail-to-Rail Comparator 8-SOT-23 -40 to 125
2-Ch Rail-to-Rail Comparator, 4.5ns, 5.5V, SOT-23-8 Product overview: TLV3502AIDCNR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3502AIDCNR can be used for catalog matching and distributor lookup.
HIGH SPEED COMPARATOR, 4.5NS, SOT-23-8; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:4.5ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:8Pins; IC Output Type:CMOS, Push RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-8
Analog Comparators 4.5ns Rail-to-Rail Comparator
IC COMPARATOR R-R HI-SPD SOT23-8
6.5mV 10pA SOT-23-8 Comparators ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3502AIDCNR | 692-TLV3502AIDCNR | 27AJ0025 | TLV3502AIDCNR | TLV3502AIDCNR | TLV3502AIDCNR | TLV3502AIDCNR |
| Product Name | TLV3502 4.5ns Rail-to-Rail Comparator | 5.5V SOT-23 Linear Comparator IC | High Speed Comparator, 4.5Ns, Sot-23-8; Comparator Type Texas Instruments | Comparators | Analog Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 6.5 millivolts | 6.5 millivolts | 6.5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull |