Dual nanopower push-pull comparator with 56 nA per channel supply current, operating from 2.5 V to 16 V, and input common-mode range extending from -0.1 V to VCC + 5 V. Available in 8-pin VSSOP package measuring 3 mm × 4.9 mm, with industrial temperature range of -40°C to 125°C and reverse battery protection up to 20 V. Features push-pull CMOS output stage.
Dual Nanopower Push-Pull Comparator 8-VSSOP -40 to 125
TLV3702 Dual low power, high-voltage comparator with push-pull output
Manufacturer: Texas Instruments
Win Source Part Number: 811774-TLV3702IDGKRG
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Voltage - Input Offset (Maximum): 5mV at 15V
Current - Input Bias (Maximum): 250pA at 15V
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 1μA
Part Number Series: TLV3702
Dual Comparator, 8V, Push-Pull, 36us, VSSOP Product overview: TLV3702IDGKRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702IDGKRG4 can be used for catalog matching and distributor lookup.
IC COMP DUAL P-P NANOPWR 8VSSOP
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-VSSOP
Analog Comparators Dual Nanopower Push-Pull Comparator
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3702IDGKRG4 | TLV3702IDGKRG4 | 811774-TLV3702IDGKRG4 | 692-TLV3702IDGKRG4 | TLV3702IDGKRG4 | TLV3702IDGKRG4 | TLV3702IDGKRG4 |
| Product Name | TLV3702 Dual Nanopower Push-Pull Comparator | Linear - Linear - Comparators - TLV3702IDGKRG4 | Dual 8V Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |