The TLV3011AIDCKT is a low-power, open-drain output comparator with an integrated 1.242 V voltage reference, designed for single-supply operation from 1.8 V to 5.5 V. It features a maximum quiescent current of 5 μA, an input common-mode range extending 200 mV beyond the supply rails, and a fast response time of 6 μs. The device is packaged in a 6-pin SC-70 package measuring 2.00 mm × 1.25 mm and is rated for operation from -40°C to +125°C.
Low Power Open Drain Output Comparator with Voltage Reference 6-SC70 -40 to 125
Low-Power Comparator, 1-Ch, 1.8-5.5V, 5uA, SC-70 Product overview: TLV3011AIDCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 5uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 5.5V, 5uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3011AIDCKT can be used for catalog matching and distributor lookup.
Analog Comparators Low Power Open Drain Output
IC COMPARATOR 1.8V W/REF SC70-6
Comparator with Voltage Reference Open Drain SC-70-6
COMPARATOR, VOLT REF, SMD, SC-70-6; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:6µs; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SC-70; No. of Pins:6Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3011AIDCKT | 692-TLV3011AIDCKT | TLV3011AIDCKT | TLV3011AIDCKT | TLV3011AIDCKT | 32AH6956 |
| Product Name | TLV3011 Low Power Open Drain Output Comparator with Voltage Reference | Low-Power 5.5V 5uA Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparator, Volt Ref, Smd, Sc-70-6; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| VOS | 12 millivolts | 12 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector |