The TLV3011 is a low-power, open-drain output comparator with an integrated 1.242 V voltage reference, designed for single-supply operation from 1.8 V to 5.5 V. It features a maximum quiescent current of 5 µA, an input common-mode range extending 200 mV beyond the supply rails, and a fast response time of 6 µs. The device is housed in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is rated for operation from -40°C to +125°C. The voltage reference offers 1% initial accuracy and 100 ppm/°C maximum drift, with up to 0.5 mA typical output current capability.
Low Power Open Drain Output Comparator with Voltage Reference 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109365-TLV3011AIDBV
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 5μA
Voltage - Input Offset (Max): 12mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Security
Low-Power Comparator, 1Ch, 1.8-5.5V, 5uA, SOT-23-6 Product overview: TLV3011AIDBVTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 5uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 5.5V, 5uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3011AIDBVTG4 can be used for catalog matching and distributor lookup.
Comparator with Voltage Reference Open Drain SOT-23-6
IC COMPARATR 1.8V W/REF SOT23-6
Analog Comparators Low Power Open Drain Output
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3011AIDBVTG4 | 1109365-TLV3011AIDBVTG4 | 692-TLV3011AIDBVTG4 | TLV3011AIDBVTG4 | TLV3011AIDBVTG4 | TLV3011AIDBVTG4 |
| Product Name | TLV3011 Low Power Open Drain Output Comparator with Voltage Reference | Linear - Linear - Comparators - TLV3011AIDBVTG4 | Low-Power 5.5V 5uA SOT-23 Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| VOS | 12 millivolts | 12 millivolts | 12 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |