The TLV3401 is a single-channel nanopower comparator with an open-drain output, designed for battery-powered applications requiring low quiescent current. It operates from 2.5 V to 16 V and draws 470 nA per channel. The input common-mode range extends from -0.1 V to VCC + 5 V, and it includes reverse battery protection up to 18 V. The device is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and is specified for commercial temperature range of 0°C to +70°C.
Single Nanopower Open Drain Output Comparator 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TLV3401CDG4 |
| Product Name | TLV3401 Single Nanopower Open Drain Output Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2.7 to 16 volts |
| VOS | 3.6 millivolts |