The TLV3701IDBVRG4 is a nanopower comparator from Texas Instruments, designed for low-power applications with a supply current of only 560 nA per channel. It operates over a supply voltage range of 2.5 V to 16 V and features an input common-mode range that exceeds the supply rails, allowing for operation from -0.1 V to VCC + 5 V. This device is suitable for battery-powered and portable applications due to its low quiescent current. It includes reverse battery protection up to 18 V, safeguarding against incorrect battery installation. The TLV3701IDBVRG4 is available in a compact SOT-23 package, making it ideal for space-constrained designs. It is rated for an extended industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
Single Nanopower Push-Pull Comparator 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109454-TLV3701IDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 5mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Single Nanopower Comparator, 1.35V-16V, 88dB CMRR, SOT-23-5 Product overview: TLV3701IDBVRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.35V, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701IDBVRG4 can be used for catalog matching and distributor lookup.
IC COMPARATR NANOPWR P-P SOT23-5
Analog Comparators Single Nanopower Push-Pull Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3701IDBVRG4 | 1109454-TLV3701IDBVRG4 | 692-TLV3701IDBVRG4 | TLV3701IDBVRG4 | TLV3701IDBVRG4 | TLV3701IDBVRG4 |
| Product Name | TLV3701 Single Nanopower Push-Pull Comparator | Linear - Linear - Comparators - TLV3701IDBVRG4 | 1.35V 16V SOT-23 Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |