Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081457-TLC3702ID
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 65μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Dual Voltage Comparator, 2-Ch, 5mV Vos, 84dB CMRR, 20uA Supply, SOIC Product overview: TLC3702ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702ID can be used for catalog matching and distributor lookup.
TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator
COMPARATOR DUAL, SMD, 3702, SOIC8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:1.1µs; Supply Voltage Range:3V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, Push Pull; RoHS Compliant: Yes
Analog Comparators Dual LP Push-Pull
COMPARATOR DUAL, SMD, 3702, SOIC8; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.1µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, PUSH PULL; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC3702ID | 081457-TLC3702ID | 692-TLC3702ID | TLC3702ID | 32AH6953 | TLC3702ID | 16737872 | TLC3702ID |
| Product Name | TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Linear - Linear - Comparators - TLC3702ID | Dual 20uA SOIC Linear Comparator IC | Comparator Dual, Smd, 3702, Soic8; Comparator Type Texas Instruments | Analog Comparators | Comparator | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 5 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |