Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Comparators TLV4041R1YKAR

Description
Win Source Part Number: 1357458-TLV4041R1YKA R Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 4-XFBGA, DSBGA Supplier Device Package: 4-DSBGA Base Product Number: TLV4041 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Push-Pull, Rail-to-Rail Current - Quiescent (Max): 3.5µA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V Current - Input Bias (Max): 10pA @ 5V Current - Output (Typ): 50mA @ 5V Propagation Delay (Max): 360ns Hysteresis: 20mV
Request a Quote Datasheet
Description
Win Source Part Number: 1357458-TLV4041R1YKA R Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 4-XFBGA, DSBGA Supplier Device Package: 4-DSBGA Base Product Number: TLV4041 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Push-Pull, Rail-to-Rail Current - Quiescent (Max): 3.5µA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V Current - Input Bias (Max): 10pA @ 5V Current - Output (Typ): 50mA @ 5V Propagation Delay (Max): 360ns Hysteresis: 20mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1357458-TLV4041R1YKAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1357458-TLV4041R1YKAR
Integrated Circuits (ICs) - Linear - Comparators 1357458-TLV4041R1YKAR
Win Source Part Number: 1357458-TLV4041R1YKA R Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 4-XFBGA, DSBGA Supplier Device Package: 4-DSBGA Base Product Number: TLV4041 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Push-Pull, Rail-to-Rail Current - Quiescent (Max): 3.5µA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V Current - Input Bias (Max): 10pA @ 5V Current - Output (Typ): 50mA @ 5V Propagation Delay (Max): 360ns Hysteresis: 20mV

Win Source Part Number: 1357458-TLV4041R1YKAR
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFBGA, DSBGA
Supplier Device Package: 4-DSBGA
Base Product Number: TLV4041
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull, Rail-to-Rail
Current - Quiescent (Max): 3.5µA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Current - Input Bias (Max): 10pA @ 5V
Current - Output (Typ): 50mA @ 5V
Propagation Delay (Max): 360ns
Hysteresis: 20mV

Buy Now Datasheet
Low-Power Linear Comparator IC - 692-TLV4041R1YKAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Linear Comparator IC
692-TLV4041R1YKAR
Low-Power Linear Comparator IC 692-TLV4041R1YKAR
Low-power comparator with reference (non-inverting, push-pull) 4-DSBGA -40 to 125 Product overview: TLV4041R1YKAR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4041R1YKAR can be used for catalog matching and distributor lookup.

Low-power comparator with reference (non-inverting, push-pull) 4-DSBGA -40 to 125 Product overview: TLV4041R1YKAR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4041R1YKAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLV4041R1YKAR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV4041R1YKAR
Linear - Comparators TLV4041R1YKAR
IC COMPARATOR

IC COMPARATOR

Supplier's Site Datasheet
Comparators - TLV4041R1YKAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV4041R1YKAR
Comparators TLV4041R1YKAR
Comparator General Purpose Push-Pull, Rail-to-Rail 4-DSBGA

Comparator General Purpose Push-Pull, Rail-to-Rail 4-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1357458-TLV4041R1YKAR 692-TLV4041R1YKAR TLV4041R1YKAR TLV4041R1YKAR
Product Name Integrated Circuits (ICs) - Linear - Comparators Low-Power Linear Comparator IC Linear - Comparators Comparators
Features Single-Supply
Unlock Full Specs
to access all available technical data