Quad General Purpose LinCMOS(TM) Differential Comparator 14-SOIC 0 to 70
Quad Differential Comparator, LinCMOS, 16V, 600uA, SOIC Product overview: TLC374CDG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 600uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 600uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374CDG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269010-TLC374CDG4
Series: LinCMOS
Packaging: Tube
Type: Differential
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: TLC374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Maximum Quiescent Current: 800μA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 5pA @ 5V
Alternative Parts (Cross-Reference): TS374MD; TS374IDT TS374MDT; ;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SOIC
Analog Comparators Quad LinCMOS Differential
IC DIFF COMP QUAD 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC374CDG4 | 692-TLC374CDG4 | 1269010-TLC374CDG4 | TLC374CDG4 | TLC374CDG4 | TLC374CDG4 |
| Product Name | TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator | Quad 16V 600uA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC374CDG4 | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |