Manufacturer: Texas Instruments
Win Source Part Number: 032662-TLC3702CPS
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 50μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Comparator, 2 Func, 6500uV Offset-Max, 2700ns Response Time, PDSO8
Dual Voltage Comparator, 2.7us Response, 5mV Vos, 40uA Supply, SOP Product overview: TLC3702CPS from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 40uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702CPS can be used for catalog matching and distributor lookup.
IC MICROPWR COMP DUAL 8SO
Comparator Dual 16V 8-Pin SOP
Analog Comparators Dual Micropower LinCMOS
Comparator General Purpose CMOS, Push-Pull, TTL 8-SO
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 032662-TLC3702CPS | TLC3702CPS | 692-TLC3702CPS | TLC3702CPS | 815-TLC3702CPS | TLC3702CPS | TLC3702CPS |
| Product Name | Linear - Linear - Comparators - TLC3702CPS | Dual 40uA Linear Comparator IC | Linear - Comparators | Comparator Dual 16V 8-Pin SOP | Analog Comparators | Comparators | |
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| CMRR | 84 dB | 84 dB | 84 to ? dB | 84 dB | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | TTL; CMOS; CMOS, Push-Pull, TTL | TTL; CMOS; CMOS, Push-Pull, TTL |