Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SOIC -40 to 85
Dual Voltage Comparator, Micropower, LinCMOS, 8-SOIC, 3-16V Product overview: TLC393ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393ID can be used for catalog matching and distributor lookup.
TLC393 Dual, Micropower, LinCMOS Voltage Comparator
Manufacturer: Texas Instruments
Win Source Part Number: 1269022-TLC393ID
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: MOS, Open-Drain
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 5pA at 5V
Propagation Delay (Maximum): 4.5μs
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: TLC393
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V
Current - Quiescent (Maximum): 65μA
CMRR, PSRR: 84dB CMRR
MICROPOWER COMPARATOR, DUAL, 1.1 US, SOIC-8; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2; RESPONSE TIME:1.1 S; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose MOS, Open-Drain 8-SOIC
IC VOLT COMP DUAL 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC393ID | 692-TLC393ID | TLC393ID | 1269022-TLC393ID | TLC393ID | 16615977 | TLC393ID | TLC393ID |
| Product Name | TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator | Dual 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC393ID | Analog Comparators | Comparator | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 3 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | CMOS; MOS, Open-Drain |