Dual General Purpose LinCMOS(TM) Differential Comparator 8-PDIP -40 to 85
TLC372 Dual General Purpose LinCMOS Differential Comparator
Dual Differential Comparator, LinCMOS, 5V, 8-PDIP, 650ns Product overview: TLC372IP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108336-TLC372IP
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Analog Comparators Dual Hi Speed Line
IC DUAL DIFF COMP 8-DIP
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-PDIP
COMPARATOR, DUAL, 200NS, DIP-8; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:200NS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR, OPEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, DUAL, 200NS, DIP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:3V to 16V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:Open Collector, Open RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC372IP | TLC372IP | 692-TLC372IP | 1108336-TLC372IP | TLC372IP | TLC372IP | TLC372IP | 16860720 | 26AJ9908 |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | Dual 5V Linear Comparator IC | Linear - Linear - Comparators - TLC372IP | Analog Comparators | Linear - Comparators | Comparators | Comparator | Comparator, Dual, 200Ns, Dip-8; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 15 volts | 3 to 16 volts | 3 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |